Supermicro Computer, Inc. SuperChassis SC813MS-520C / SC813MS-520CB

Description
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators
Description
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators

Key Features

1. 520W High-efficiency Power Supply

2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays

3. 1x Slim DVD ROM Drive (Optional)

5. 4x 4cm 12,500 RPM PWM Fan

6. 1x Full-height, Half-length
I/O Expansion Slot

7. Power Switch / Reset &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813MS-520C / SC813MS-520CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC826E1-R800LPV / SC826E1-R800LPB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details