Supermicro Computer, Inc. SuperChassis SC812S-410 / SC812S-410B

Description
Key Features 1. 410W DC Power Supply 2. 3 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim DVD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot 6. 1 x Low-profile I/O Expansion Slot 7. 2 x Front USB Ports (2.0 ready) 1 x RJ45 COM Port 8. Power Switch, Reset Switch & 5 LED Indicators
Description
Key Features 1. 410W DC Power Supply 2. 3 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim DVD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot 6. 1 x Low-profile I/O Expansion Slot 7. 2 x Front USB Ports (2.0 ready) 1 x RJ45 COM Port 8. Power Switch, Reset Switch & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 410W DC Power Supply 2. 3 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim DVD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot 6. 1 x Low-profile I/O Expansion Slot 7. 2 x Front USB Ports (2.0 ready) 1 x RJ45 COM Port 8. Power Switch, Reset Switch & 5 LED Indicators

Key Features

1. 410W DC Power Supply

2. 3 x 3.5" hot-swap Ultra320/160 SCSI
Drive Bays

3. 1 x Slim DVD-ROM Drive (Optional)

4. 2x 10cm PWM Blower Fans

5. 1 x Full-size, Full-length I/O Expansion
Slot

6. 1 x Low-profile I/O Expansion Slot

7. 2 x Front USB Ports (2.0 ready)
1 x RJ45 COM Port

8. Power Switch, Reset Switch
& 5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC812S-410 / SC812S-410B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813MTQ-520C / SC813MTQ-520CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details