Key Features
1. 280W High-efficiency Power Supply
2. 3x 3.5" Internal Drive Bays
3. 2x 10cm PWM Blower Fans
4. 1x Full-height Universal I/O
(UIO Expansion Slot)
5. 1x Full-height, Full-length Expansion Slot
6. 1x Low-profile I/O Expansion Slot
7. Power Switch, Reset, UID Button
& 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC812L-280U / SC812L-280UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |