Supermicro Computer, Inc. SuperChassis SC811TQ-520 / SC811TQ-520B

Description
Key Features 1. 520W Power Supply 2. 2x 3.5" Hot-swappable SAS / SATA Drive Bay 3. 1x Slim CDROM (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 520W Power Supply 2. 2x 3.5" Hot-swappable SAS / SATA Drive Bay 3. 1x Slim CDROM (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W Power Supply 2. 2x 3.5" Hot-swappable SAS / SATA Drive Bay 3. 1x Slim CDROM (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 520W Power Supply

2. 2x 3.5" Hot-swappable
SAS / SATA Drive Bay

3. 1x Slim CDROM (Optional)

4. 2x 10cm PWM Blower Fans

5. 1x Full-size, Full-length
I/O Expansion Slot

6. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC811TQ-520 / SC811TQ-520B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) - IMC-711-AC-US - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
Industrial Enclosure - TW10 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX; Single Board Computer, Extended ATX
View Details