Key Features
1. 520W Power Supply
2. 2x 3.5" Hot-swappable
Ultra 320 SCSI Drive Bay
3. 1x Slim CDROM (Optional)
4. 2x 10cm PWM Blower Fans
5. 1x Full-size, Full-length
I/O Expansion Slot
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC811S-520 / SC811S-520B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |