Supermicro Computer, Inc. SuperChassis SC809T-780B

Description
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm Counter-rotating PWM fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)
Description
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm Counter-rotating PWM fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC809T-780B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC809T-780B
SuperChassis SC809T-780B
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm Counter-rotating PWM fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)

Key Features

Supports two systems (nodes) in a 1U form factor. Each node supports:

1. 780W high-efficiency power supply

2. 4x hot-swap 2.5" SAS/SATA HDD

3. Low Profile expansion slot

4. 3x 4cm Counter-rotating PWM fans

5. Supports twin motherboard size up to:
6.8" (173mm) x 18" (457mm)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC809T-780B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC216A-R900LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details