Supermicro Computer, Inc. SuperChassis SC809LT-780B

Description
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm PWM cooling fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)
Description
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm PWM cooling fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC809LT-780B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC809LT-780B
SuperChassis SC809LT-780B
Key Features Supports two systems (nodes) in a 1U form factor. Each node supports: 1. 780W high-efficiency power supply 2. 4x hot-swap 2.5" SAS/SATA HDD 3. Low Profile expansion slot 4. 3x 4cm PWM cooling fans 5. Supports twin motherboard size up to: 6.8" (173mm) x 18" (457mm)

Key Features

Supports two systems (nodes) in a 1U form factor. Each node supports:

1. 780W high-efficiency power supply

2. 4x hot-swap 2.5" SAS/SATA HDD

3. Low Profile expansion slot

4. 3x 4cm PWM cooling fans

5. Supports twin motherboard size up to:
6.8" (173mm) x 18" (457mm)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC809LT-780B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. - HPC-7320MB-00XE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details
SuperChassis - SC819TQ-R700UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details