Key Features
1. 1400W Redundant High-efficiency
(80Plus Gold) Power Supplies
2. 5x 3.5" SAS/SATA Hot-swappable
Drive Bays
3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)
4. 7x Full-height, Full-length
expansion slot
5. 3x Hot-Swappable Cooling Fans
6. 3x 8200 RPM Hot-swap PWM
Rear-Exhaust Fans
7. 2x Front USB Ports
8. Power Switch, Reset Switch &
6 LED Indicators
9. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC748TQ-R1400B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |