Supermicro Computer, Inc. SuperChassis SC747TQ-R1400B

Description
Key Features 1. Gold level 1400W High-efficiency Redundant (1+1) power supply (93%) 2. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 3. 8x 3.5" Hot-swap SAS/SATA HDDs 4. 11x Full-height, Full-length expansion slots optimized for 4x double width GPU solution 5. Advanced fan speed control 6. Power Switch, Reset Switch & 5 LED Indicators; 2x Front USB Ports 7. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 8. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. Gold level 1400W High-efficiency Redundant (1+1) power supply (93%) 2. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 3. 8x 3.5" Hot-swap SAS/SATA HDDs 4. 11x Full-height, Full-length expansion slots optimized for 4x double width GPU solution 5. Advanced fan speed control 6. Power Switch, Reset Switch & 5 LED Indicators; 2x Front USB Ports 7. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 8. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC747TQ-R1400B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC747TQ-R1400B
SuperChassis SC747TQ-R1400B
Key Features 1. Gold level 1400W High-efficiency Redundant (1+1) power supply (93%) 2. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 3. 8x 3.5" Hot-swap SAS/SATA HDDs 4. 11x Full-height, Full-length expansion slots optimized for 4x double width GPU solution 5. Advanced fan speed control 6. Power Switch, Reset Switch & 5 LED Indicators; 2x Front USB Ports 7. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 8. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. Gold level 1400W High-efficiency
Redundant (1+1) power supply (93%)

2. 4x dedicated power connectors
(6pin + 8pin) for high-end GPUs

3. 8x 3.5" Hot-swap SAS/SATA HDDs

4. 11x Full-height, Full-length expansion
slots optimized for 4x double width
GPU solution

5. Advanced fan speed control

6. Power Switch, Reset Switch &
5 LED Indicators; 2x Front USB Ports

7. Highest Quality Chassis Built - Superb
Components, Fans, & Power Supply

8. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC747TQ-R1400B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813MT-410C / SC813MT-410CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details