Supermicro Computer, Inc. SuperChassis SC745TQ-R1200B

Description
Key Features 1. 1200W Gold Level high efficiency (1+1) Redundant Power Supply (93%) 2. 8x 3.5" SAS/SATA Hot-swap Drive Bays 3. GPU Support with 4x 6-pin / 8-pin power connectors 4. Adjustable Air Shroud for Various Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Only High Quality Components and Fans are used for Maximum Reliability 11. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1200W Gold Level high efficiency (1+1) Redundant Power Supply (93%) 2. 8x 3.5" SAS/SATA Hot-swap Drive Bays 3. GPU Support with 4x 6-pin / 8-pin power connectors 4. Adjustable Air Shroud for Various Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Only High Quality Components and Fans are used for Maximum Reliability 11. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC745TQ-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC745TQ-R1200B
SuperChassis SC745TQ-R1200B
Key Features 1. 1200W Gold Level high efficiency (1+1) Redundant Power Supply (93%) 2. 8x 3.5" SAS/SATA Hot-swap Drive Bays 3. GPU Support with 4x 6-pin / 8-pin power connectors 4. Adjustable Air Shroud for Various Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Only High Quality Components and Fans are used for Maximum Reliability 11. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1200W Gold Level high efficiency
(1+1) Redundant Power Supply (93%)

2. 8x 3.5" SAS/SATA Hot-swap
Drive Bays

3. GPU Support with 4x 6-pin / 8-pin
power connectors

4. Adjustable Air Shroud for Various
Configurations

5. 100% Cooling Redundancy

6. Rack mount / Tower Convertible

7. 2x Front USB Ports

8. Locking Bezel with Filter

9. Tool-less operation

10. Only High Quality Components and
Fans are used for Maximum Reliability

11. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC745TQ-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount; Tower
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC812L-520 / SC812L-520B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details