Key Features
1. 1200W High Efficiency Power Supply
80PLUS, Platinum Level Certified
2. 8x 3.5" SAS / SATA Hot-swappable
Drive Bays
3. 3x 5.25" Peripheral Drive Bays
4. 100% Cooling Redundancy with
Adjustable Air Shroud
5. 2x Front USB 3.0 Ports
6. Locking Side Panel & Bezel with Filter
7. Power Switch, Reset Switch & 6x
LED Indicators; 4x 6-pin & 2x (6+2)-
pin GPU/VGA Power Connectors
8. 90-degree Rotatable 5 1/4" Bay Module
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC743TQ-1200B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |