Supermicro Computer, Inc. SuperChassis SC743S1-650 / SC743S1-650B

Description
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SCA (Single Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SCA (Single Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SCA (Single Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 650W Redundant-Cooling Power Supply

2. 8 x 3.5" SCA (Single Channel)
Ultra320/160 SCSI Hot-swappable
Drive Bays

3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)

4. 7x Full-height, Full-length
Expansion Slot

5. 100% Cooling Redundancy with
Adjustable Air Shroud

6. 2x Front USB Ports

7. Locking Side Panel & Bezel with Filter

8. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743S1-650 / SC743S1-650B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC826E1-R800UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details