Key Features
1. Triple Redundant 600W Power Supply
2. 7x 3.5" SCA (Dual Channel) Ultra320/160
SCSI Hot-swappable Drive Bays
3. 3x 5.25" Peripheral Drive Bays
4. 1x 5.25" Drive Bay For 3.5" 1.44MB
Floppy Drive
5. 7x Full-height, Full-length expansion slot
6. 2x 90mm Hot-swappable Fans
7. 1x 120mm Rear-exhaust Fan
8. 2x Front USB Ports (optional)
9. Locking Bezel
10. Power Switch & 6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC742S-600 / SC742S-600B |
| Product Name | SuperChassis |
| Product Type | Chassis |