Key Features
1. 500W High-efficiency Power Supply
2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays
3. 2x 5.25" Drive Bays and 1x 3.5" Bay
4. 1x 92mm Front Thermal Fan
5. 7x Full-height, Full-length
Expansion Slots
6. 2x USB Front Access I/O
7. Power Switch & 4 LED Indicators
8. Locking Side Panel and Front Door
9. Support High-end Graphics Cards
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC733TQ-500B |
| Product Name | SuperChassis |
| Product Type | Chassis |