Supermicro Computer, Inc. SuperChassis SC733i-465B

Description
Key Features 1. 465W High-efficiency Low Noise Power Supply 2. 4 x 3.5" Fixed Drive Bays 3. 2 x 5.25" Drive Bays 4. 1 x 92mm Front Thermal Fan 5. 7x Full-height, Full-length Expansion Slots 6. 2x USB Front Access I/O 7. Power Switch & 4 LED Indicators 8. Locking Side Panel 9. Support High-end Graphics Cards
Description
Key Features 1. 465W High-efficiency Low Noise Power Supply 2. 4 x 3.5" Fixed Drive Bays 3. 2 x 5.25" Drive Bays 4. 1 x 92mm Front Thermal Fan 5. 7x Full-height, Full-length Expansion Slots 6. 2x USB Front Access I/O 7. Power Switch & 4 LED Indicators 8. Locking Side Panel 9. Support High-end Graphics Cards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC733i-465B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC733i-465B
SuperChassis SC733i-465B
Key Features 1. 465W High-efficiency Low Noise Power Supply 2. 4 x 3.5" Fixed Drive Bays 3. 2 x 5.25" Drive Bays 4. 1 x 92mm Front Thermal Fan 5. 7x Full-height, Full-length Expansion Slots 6. 2x USB Front Access I/O 7. Power Switch & 4 LED Indicators 8. Locking Side Panel 9. Support High-end Graphics Cards

Key Features

1. 465W High-efficiency Low Noise
Power Supply

2. 4 x 3.5" Fixed Drive Bays

3. 2 x 5.25" Drive Bays

4. 1 x 92mm Front Thermal Fan

5. 7x Full-height, Full-length
Expansion Slots

6. 2x USB Front Access I/O

7. Power Switch & 4 LED Indicators

8. Locking Side Panel

9. Support High-end Graphics Cards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC733i-465B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC823T-R500RC / SC823T-R500RCB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details