Supermicro Computer, Inc. SuperChassis SC732i-865B

Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 4x 2.5" internal SAS/SATA HDD (opt.) 90° rotatable Drive Cage 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O: 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis
Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 4x 2.5" internal SAS/SATA HDD (opt.) 90° rotatable Drive Cage 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O: 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC732i-865B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC732i-865B
SuperChassis SC732i-865B
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 4x 2.5" internal SAS/SATA HDD (opt.) 90° rotatable Drive Cage 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O: 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Key Features

1. 4x 3.5" internal SAS/SATA HDD Bays
4x 2.5" internal SAS/SATA HDD (opt.)
90° rotatable Drive Cage

2. Peripheral Drive Bays:
2x 5.25" and 1x 3.5"

3. 1x 12cm Rear Exhaust Fan
1x 12cm Front Cooling Fan (opt.)

4. 7x Full-height, Full-length PCI
Expansion Slots

5. Front I/O: 2x USB 2.0 ports

6. High Efficiency 80Plus Power Supply

7. Cost Effective Desktop, Embedded,
Workstation Chassis

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC732i-865B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-35D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 350 watts
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813i+-500 / SC813i+-500B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details