Supermicro Computer, Inc. SuperChassis SC732D2-865B

Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis
Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC732D2-865B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC732D2-865B
SuperChassis SC732D2-865B
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 2.0 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Key Features

1. 4x 3.5" internal SAS/SATA HDD Bays
90° rotatable HDD cage design
4x 2.5" internal SAS/SATA HDD (opt.)

2. Peripheral Drive Bays:
2x 5.25" and 1x 3.5"

3. 1x 12cm Rear Exhaust Fan
1x 12cm Front Cooling Fan (opt.)

4. 7x Full-height, Full-length PCI
Expansion Slots

5. Front I/O ports: 2x Audio (HD/AC97),
2x USB 2.0 ports

6. High Efficiency 80Plus Power Supply

7. Cost Effective Desktop, Embedded,
Workstation Chassis

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC732D2-865B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC811S-280 / SC811S-280B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details