Key Features
1. 4x 3.5" internal SAS/SATA HDD Bays
90° rotatable HDD cage design
4x 2.5" internal SAS/SATA HDD (opt.)
2. Peripheral Drive Bays:
2x 5.25" and 1x 3.5"
3. 1x 9cm Rear Exhaust Fan
4. 7x Full-height, Full-length PCI
Expansion Slots
5. Front I/O ports: 2x Audio (HD/AC97),
2x USB 2.0 ports
6. 400W High Efficiency Power Supply
7. Cost Effective Desktop, Embedded,
Workstation Chassis
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC732D2-400B |
| Product Name | SuperChassis |
| Product Type | Chassis |