Key Features
1. 200W High-Efficiency Power Supply
2. Low noise level
3. 2x 2.5" hot-swap SAS/SATA HDD Bays
4. 1x Low-profile PCI expansion slot
5. 3x 8500 RPM Cooling Fan
6. Power Switch, Reset Button &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC510T-200B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |