Key Features
1. Mini 1U Chassis
Optimized for Intel Atom Platforms
2. 200W Low Noise Power Supply
3. 1x 3.5" Internal Drive Bay
4. OR 2x 2.5" Internal Drive Bay (Optional)
5. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)
6. OR 1x 2.5" Internal Drive &
1x FH, HL PCI (optional)
7. Power Switch, Reset Button &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC502L-200B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |