Supermicro Computer, Inc. SuperChassis SC417E16-R1400LPB

Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E16: Single Expander chip supports SAS2 (6Gb/s) 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E16: Single Expander chip supports SAS2 (6Gb/s) 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Suppliers

Company
Product
Description
Supplier Links
SuperChassis SC417E16-R1400LPB
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E16: Single Expander chip supports SAS2 (6Gb/s) 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Key Features
• High-Availability
• Extremely High Storage Capacity

1. Extra High-Density 4U Storage Chassis

2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives

3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function

4. 72x (48 front + 24 rear) 2.5" HDD bays
E16: Single Expander chip supports
SAS2 (6Gb/s)

5. 7x Low-profile expansion slots

6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC417E16-R1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
SuperChassis - SC826E1-R800LPV / SC826E1-R800LPB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details