Key Features
1. 920W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply
2. 16x 2.5" Hot-swap SAS/SATA HD Bays
3. 1x Slim DVD-ROM Drive
1x Front USB + COM tray (option)
4. 1x 5.25" drive bay
5. 4x 8cm high-performance fans
(optional 3x 8cm fans support cooling
redundancy for E-ATX boards)
6. 7x Low-profile AOC expansion slots
7. Power Switch and 6x LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC219A-R920LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |