Supermicro Computer, Inc. SuperChassis SC118G-1400B

Description
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 6x 2.5" Hot-swap SAS/SATA Drive Bays 4. 2x 4cm fans for each double width GPU add on card; 4x 4cm fans for motherboard (8x fans total) 5. Up to 2x double width GPU with 1x Low-profile card OR 2x Full-height, 1x Low-profile, and 2x Full-height, Full-length AOC 6. Quick release rail set for easy installation (optimize for square hole rack)
Description
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 6x 2.5" Hot-swap SAS/SATA Drive Bays 4. 2x 4cm fans for each double width GPU add on card; 4x 4cm fans for motherboard (8x fans total) 5. Up to 2x double width GPU with 1x Low-profile card OR 2x Full-height, 1x Low-profile, and 2x Full-height, Full-length AOC 6. Quick release rail set for easy installation (optimize for square hole rack)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC118G-1400B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC118G-1400B
SuperChassis SC118G-1400B
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 6x 2.5" Hot-swap SAS/SATA Drive Bays 4. 2x 4cm fans for each double width GPU add on card; 4x 4cm fans for motherboard (8x fans total) 5. Up to 2x double width GPU with 1x Low-profile card OR 2x Full-height, 1x Low-profile, and 2x Full-height, Full-length AOC 6. Quick release rail set for easy installation (optimize for square hole rack)

Key Features

1. Ideal for High-end, high-density GPU
Applications

2. 1400W High-efficiency Power Supply

3. 6x 2.5" Hot-swap SAS/SATA Drive
Bays

4. 2x 4cm fans for each double width
GPU add on card; 4x 4cm fans for
motherboard (8x fans total)

5. Up to 2x double width GPU
with 1x Low-profile card
OR 2x Full-height, 1x Low-profile,
and 2x Full-height, Full-length AOC

6. Quick release rail set for easy
installation (optimize for square hole
rack)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC118G-1400B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane - IPC-7132MB-50B - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC847A-R1400LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details