Key Features
1. 400W Redundant power supplies
2. 8x 2.5" Hot-swap SAS2 (6Gb/s) /
SATA Drive Bays
3. 1x Full-height AOC expansion slot
4. 4x 40x28mm high-efficiency fans
(2 more optional; 6x fans maximum)
5. Slim DVD/CD-ROM Drive (opt.)
6. Applications: data center, appliance
server, space critical application,
industrial PC
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC113MTQ-R400CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |