Supermicro Computer, Inc. SuperChassis SC111TQ-563CB

Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length AOC expansion slot 4. 3x 40x56mm 4-pin PWM fans and 2x 40x28mm 4-pin PWM fans for add-on card (optional) 5. Supports motherboard sizes of 12" x 13" & 12" x 10" (E-ATX, ATX, or Micro-ATX)
Description
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length AOC expansion slot 4. 3x 40x56mm 4-pin PWM fans and 2x 40x28mm 4-pin PWM fans for add-on card (optional) 5. Supports motherboard sizes of 12" x 13" & 12" x 10" (E-ATX, ATX, or Micro-ATX)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC111TQ-563CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC111TQ-563CB
SuperChassis SC111TQ-563CB
Key Features 1. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length AOC expansion slot 4. 3x 40x56mm 4-pin PWM fans and 2x 40x28mm 4-pin PWM fans for add-on card (optional) 5. Supports motherboard sizes of 12" x 13" & 12" x 10" (E-ATX, ATX, or Micro-ATX)

Key Features

1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 4x Hot-swap 2.5" SAS / SATA
HDD trays

3. 1x Full-height, full-length AOC
expansion slot

4. 3x 40x56mm 4-pin PWM fans and
2x 40x28mm 4-pin PWM fans for
add-on card (optional)

5. Supports motherboard sizes of
12" x 13" & 12" x 10"
(E-ATX, ATX, or Micro-ATX)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC111TQ-563CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. - HPC-7485-12RX - Advantech
Specs
Mounting Style Rack-mount
Form Factor ATX
Certifications CE / FCC Certified
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC743TQ-650 / SC743TQ-650B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details