Supermicro Computer, Inc. SuperChassis SC111LT-360CB

Description
Key Features 1. 360W high-efficiency power supply 80 PLUS Silver Level 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length expansion slot 4. 3x 40x28mm 13K RPM 4-pin PWM fans 5. Supports motherboard sizes of 12" x 13", 12" x 10", and 9.6" x 9.6" (E-ATX, ATX, and Micro-ATX)
Description
Key Features 1. 360W high-efficiency power supply 80 PLUS Silver Level 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length expansion slot 4. 3x 40x28mm 13K RPM 4-pin PWM fans 5. Supports motherboard sizes of 12" x 13", 12" x 10", and 9.6" x 9.6" (E-ATX, ATX, and Micro-ATX)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC111LT-360CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC111LT-360CB
SuperChassis SC111LT-360CB
Key Features 1. 360W high-efficiency power supply 80 PLUS Silver Level 2. 4x Hot-swap 2.5" SAS / SATA HDD trays 3. 1x Full-height, full-length expansion slot 4. 3x 40x28mm 13K RPM 4-pin PWM fans 5. Supports motherboard sizes of 12" x 13", 12" x 10", and 9.6" x 9.6" (E-ATX, ATX, and Micro-ATX)

Key Features

1. 360W high-efficiency power supply
80 PLUS Silver Level

2. 4x Hot-swap 2.5" SAS / SATA
HDD trays

3. 1x Full-height, full-length expansion slot

4. 3x 40x28mm 13K RPM 4-pin PWM fans

5. Supports motherboard sizes of
12" x 13", 12" x 10", and 9.6" x 9.6"
(E-ATX, ATX, and Micro-ATX)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC111LT-360CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC847E16-R1400UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details