Supermicro Computer, Inc. SuperChassis SC111LT-330UB

Description
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 2x Full-height & 1x Low-profile PCI expansion slots 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Supports UIO form factor motherboard with maximum size of 12" x 13"
Description
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 2x Full-height & 1x Low-profile PCI expansion slots 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Supports UIO form factor motherboard with maximum size of 12" x 13"

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC111LT-330UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC111LT-330UB
SuperChassis SC111LT-330UB
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 2x Full-height & 1x Low-profile PCI expansion slots 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Supports UIO form factor motherboard with maximum size of 12" x 13"

Key Features

1. Cost effective Solutions

2. 330W High-efficiency power supply
80 PLUS Gold Level

3. 4x Hot-swap 2.5" SAS / SATA
HDD trays

4. 2x Full-height & 1x Low-profile
PCI expansion slots

5. 3x 40x28mm 13K RPM 4-pin PWM fans

6. Supports UIO form factor motherboard
with maximum size of 12" x 13"

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC111LT-330UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC828TQ-R1400LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details