Supermicro Computer, Inc. PDSMP-8

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC/non-ECC DDR2 667/533/400 SDRAM 4. 2x U320 Single Channel SCSI with ZCR support 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6x USB 2.0 ports 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support RAID 0, 1, 10, 5 7. 1 (x4) PCI-Express 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. On board ATI RageXL Graphics 9. 1UIPMI 2.0 Socket (with 3rd LAN optional)
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC/non-ECC DDR2 667/533/400 SDRAM 4. 2x U320 Single Channel SCSI with ZCR support 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6x USB 2.0 ports 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support RAID 0, 1, 10, 5 7. 1 (x4) PCI-Express 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. On board ATI RageXL Graphics 9. 1UIPMI 2.0 Socket (with 3rd LAN optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC/non-ECC DDR2 667/533/400 SDRAM 4. 2x U320 Single Channel SCSI with ZCR support 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6x USB 2.0 ports 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support RAID 0, 1, 10, 5 7. 1 (x4) PCI-Express 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. On board ATI RageXL Graphics 9. 1UIPMI 2.0 Socket (with 3rd LAN optional)

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Intel® E7230 (Mukilteo) Chipset

3. Up to 8GB unbuffered ECC/non-ECC
DDR2 667/533/400 SDRAM

4. 2x U320 Single Channel SCSI with
ZCR support

5. 1x Intel® 82573L PCI-e Gigabit LAN
1x Intel® 82573V PCI-e Gigabit LAN
6x USB 2.0 ports

6. Built-in SATA Controller
4x SATA (3Gbps) Drive Support
RAID 0, 1, 10, 5

7. 1 (x4) PCI-Express
1x 64-bit 133MHz PCI-X
1x 64-bit 100MHz PCI-X

8. On board ATI RageXL Graphics

9. 1UIPMI 2.0 Socket (with
3rd LAN optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSMP-8
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Low Power Mini-ITX Board - WADE-8075 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express; Mini-PCIe
View Details