Supermicro Computer, Inc. PDSM4+ PDSM4+

Description
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Intel® 3010 (Mukilteo-2P) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI (ZCR-Support) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers (2x LAN Ports) 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) & 1 (x8) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI ES1000 16MB Graphics 9. IPMI 2.0 (Virtual Media Over LAN or Optional KVM Over LAN)
Datasheet
Description
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Intel® 3010 (Mukilteo-2P) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI (ZCR-Support) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers (2x LAN Ports) 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) & 1 (x8) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI ES1000 16MB Graphics 9. IPMI 2.0 (Virtual Media Over LAN or Optional KVM Over LAN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDSM4+ - PDSM4+ - Supermicro Computer, Inc.
San Jose, CA, USA
PDSM4+
PDSM4+
PDSM4+ PDSM4+
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Intel® 3010 (Mukilteo-2P) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI (ZCR-Support) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers (2x LAN Ports) 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) & 1 (x8) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI ES1000 16MB Graphics 9. IPMI 2.0 (Virtual Media Over LAN or Optional KVM Over LAN)

Key Features

1. Intel® Xeon® 3200 / 3000 Series,
Core™ 2 Quad / Duo / Extreme Series,
Pentium® D, Pentium Extreme Edition,
Pentium 4 & Celeron D in LGA775
Package (FSB 1066/800/533)

2. Intel® 3010 (Mukilteo-2P) Chipset

3. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533 SDRAM

4. Adaptec AIC-7901 Single Channel
Ultra320 SCSI (ZCR-Support)

5. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers (2x LAN Ports)

6. Built-in SATA Controller
4x SATA (3Gbps) Drive Support

7. 1 (x4) & 1 (x8) PCI-Express
2x 64-bit 133MHz PCI-X
2x 64-bit 100MHz PCI-X

8. On board ATI ES1000 16MB Graphics

9. IPMI 2.0 (Virtual Media Over LAN or
Optional KVM Over LAN)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSM4+
Product Name PDSM4+
Unlock Full Specs
to access all available technical data

Similar Products

 - EPIC-5536 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Memory 1 GB
View Details
Nano-ITX Board - NANO-8045 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor ITX / MiniITX; Nano ITX
View Details