Supermicro Computer, Inc. PDSLA PDSLA

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 945G (Lakeport) Chipset & integrated Gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1 (x16) & 2 (x1) PCI-Express 4x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Features
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 945G (Lakeport) Chipset & integrated Gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1 (x16) & 2 (x1) PCI-Express 4x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Features
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDSLA - PDSLA - Supermicro Computer, Inc.
San Jose, CA, USA
PDSLA
PDSLA
PDSLA PDSLA
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 945G (Lakeport) Chipset & integrated Gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1 (x16) & 2 (x1) PCI-Express 4x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Features

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Intel® 945G (Lakeport) Chipset &
integrated Gfx onboard video

3. Up to 4GB dual channel unbuffered,
non-ECC DDR2 667/533/400 SDRAM

4. 1x Intel® 82573L PCI-e Gigabit
LAN Port and 8x USB 2.0 ports

5. Built-in SATA Controller
4x SATA (3Gbps) Drive Support

6. 1 (x16) & 2 (x1) PCI-Express
4x 32-bit 33MHz PCI

7. High Quality Audio, 6-channel sound,
with front header

8. Supports Over-Clocking Features

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSLA
Product Name PDSLA
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard AMD Ryzen™ Embedded 5000 Series processors - AIMB-522G2-00A1 - Advantech
Specs
Chipset AMD X570
Form Factor MicroATX
Power Connectors ATX
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
Performance Mini-ITX Board - PEB-7667VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad; Intel Core
CPU Socket FDLGA1156
Chipset INTEL
View Details