Supermicro Computer, Inc. PDSGE PDSGE

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered, ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 6. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 133MHz PCI-X 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Feature
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered, ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 6. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 133MHz PCI-X 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDSGE - PDSGE - Supermicro Computer, Inc.
San Jose, CA, USA
PDSGE
PDSGE
PDSGE PDSGE
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered, ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 6. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 133MHz PCI-X 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound, with front header 8. Supports Over-Clocking Feature

Key Features

1. Intel® Pentium® D, Pentium® 4 Extreme
Edition, Pentium 4, Pentium Extreme
Edition, & Celeron D in LGA775
Package(FSB 1066/800/533)

2. Intel® 955X (Glenwood) Chipset

3. Up to 8GB dual channel unbuffered,
ECC/non-ECC DDR2 667/533/400 MHz
SDRAM

4. 1x Intel® 82573L PCI-e Gigabit
LAN Port and 8x USB 2.0 ports

5. Built-in SATA Controller
4x SATA (3 Gbps) Drive Support

6. 1 (x16) & 1 (x1) PCI-Express
2x 64-bit 133MHz PCI-X
3x 32-bit 33MHz PCI

7. High Quality Audio, 6-channel sound,
with front header

8. Supports Over-Clocking Feature

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSGE
Product Name PDSGE
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286G2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM; Intel® Atom™ C3758 8-Core Denverton Processor
Chipset INTEL
Form Factor ITX / MiniITX
View Details
Performance Mini-ITX Board - PEB-7602VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium 4, Celeron D
CPU Socket LGA775
Chipset INTEL
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details