Supermicro Computer, Inc. PDSBA+ PDSBA+

Description
Key Features 1. Intel® Core™ 2 Quad, Core™ 2 Duo, Pentium® D, Pentium 4, & Celeron D in LGA775Package (FSB 1066/800/533) 2. Intel® G965 Chipset 3. Up to 8GB Single/Dual Channel Unbuffered, DDR2 800/667/533 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and up to 10x USB 2.0 Ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1(x16), 1(x4) using (x8) slot, 1(x1) PCI-E 3x 32-bit 33MHz PCI 7. High Quality Audio, 7.1 Channel Audio 8. On-chip Integrated Gfx Graphics 9. TPM Support
Datasheet
Description
Key Features 1. Intel® Core™ 2 Quad, Core™ 2 Duo, Pentium® D, Pentium 4, & Celeron D in LGA775Package (FSB 1066/800/533) 2. Intel® G965 Chipset 3. Up to 8GB Single/Dual Channel Unbuffered, DDR2 800/667/533 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and up to 10x USB 2.0 Ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1(x16), 1(x4) using (x8) slot, 1(x1) PCI-E 3x 32-bit 33MHz PCI 7. High Quality Audio, 7.1 Channel Audio 8. On-chip Integrated Gfx Graphics 9. TPM Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDSBA+ - PDSBA+ - Supermicro Computer, Inc.
San Jose, CA, USA
PDSBA+
PDSBA+
PDSBA+ PDSBA+
Key Features 1. Intel® Core™ 2 Quad, Core™ 2 Duo, Pentium® D, Pentium 4, & Celeron D in LGA775Package (FSB 1066/800/533) 2. Intel® G965 Chipset 3. Up to 8GB Single/Dual Channel Unbuffered, DDR2 800/667/533 SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and up to 10x USB 2.0 Ports 5. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 6. 1(x16), 1(x4) using (x8) slot, 1(x1) PCI-E 3x 32-bit 33MHz PCI 7. High Quality Audio, 7.1 Channel Audio 8. On-chip Integrated Gfx Graphics 9. TPM Support

Key Features

1. Intel® Core™ 2 Quad, Core™ 2 Duo,
Pentium® D, Pentium 4, & Celeron D
in LGA775Package (FSB 1066/800/533)

2. Intel® G965 Chipset

3. Up to 8GB Single/Dual Channel
Unbuffered, DDR2 800/667/533 SDRAM

4. 1x Intel® 82573L PCI-e Gigabit
LAN Port and up to 10x USB 2.0 Ports

5. Built-in SATA Controller
4x SATA (3Gbps) Drive Support

6. 1(x16), 1(x4) using (x8) slot, 1(x1)
PCI-E 3x 32-bit 33MHz PCI

7. High Quality Audio, 7.1 Channel Audio

8. On-chip Integrated Gfx Graphics

9. TPM Support

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSBA+
Product Name PDSBA+
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ 6th Gen. i7/i5/i3 ATX Motherboard - MS-98H9 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
 - IMBI-Q57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel 32nm Core i5/i3, 45nm Core i7/i5
Chipset INTEL
Bus / Standard Multiple Extended Bus with Golden Finger
View Details