Supermicro Computer, Inc. P8SGA-V P8SGA-V

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G-V (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541PI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G-V (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541PI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound

Suppliers

Company
Product
Description
Supplier Links
P8SGA-V - P8SGA-V - Supermicro Computer, Inc.
San Jose, CA, USA
P8SGA-V
P8SGA-V
P8SGA-V P8SGA-V
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G-V (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541PI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Intel® 915G-V (Grantsdale) Chipset &
integrated 3rd gen. gfx onboard video

3. Up to 4GB dual channel unbuffered,
non-ECC DDR 400/333 SDRAM

4. 1x Intel® 82541PI Gigabit LAN Port &
6 USB hi-speed 2.0 ports

5. Built-in SATA Controller
4x SATA Drive Support

6. 3 (x1) PCI-Express
3x 32-bit 33MHz PCI

7. High Quality Audio, 6-channel sound

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number P8SGA-V
Product Name P8SGA-V
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - IMBI-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® 32/45nm Core i7/i5,
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
P4SGA+ - P4SGA+ - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details