Supermicro Computer, Inc. P8SAA P8SAA

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 925X (Alderwood) Chipset 3. Up to 4GB unbuffered ECC / Non-ECC DDR2 533 / 400 MHz SDRAM 4. 1x Intel® 82451GI Gigabit LAN Port 5. Built-in SATA Controller - 4x SATA Drive Support (RAID 0, 1 Supported) 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 925X (Alderwood) Chipset 3. Up to 4GB unbuffered ECC / Non-ECC DDR2 533 / 400 MHz SDRAM 4. 1x Intel® 82451GI Gigabit LAN Port 5. Built-in SATA Controller - 4x SATA Drive Support (RAID 0, 1 Supported) 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8SAA - P8SAA - Supermicro Computer, Inc.
San Jose, CA, USA
P8SAA
P8SAA
P8SAA P8SAA
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 925X (Alderwood) Chipset 3. Up to 4GB unbuffered ECC / Non-ECC DDR2 533 / 400 MHz SDRAM 4. 1x Intel® 82451GI Gigabit LAN Port 5. Built-in SATA Controller - 4x SATA Drive Support (RAID 0, 1 Supported) 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Intel® 925X (Alderwood) Chipset

3. Up to 4GB unbuffered ECC / Non-ECC
DDR2 533 / 400 MHz SDRAM

4. 1x Intel® 82451GI Gigabit LAN Port

5. Built-in SATA Controller - 4x SATA
Drive Support (RAID 0, 1 Supported)

6. 1 (x16) & 3 (x1) PCI-Express
3x 32-bit 33MHz PCI

7. High Quality Audio, 6-channel sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number P8SAA
Product Name P8SAA
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278H-EAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset H610E
Power Connectors ATX
View Details
STPC Atlas 133MHz 486 CPU PC/104 Board with CRT/LCD and LAN - CEX-s416 - Computer Express L.L.C.
Specs
Processor / CPU STPC Atlas CPU 133MHz
Chipset STPC Atlas + Winbond W83977
Bus / Standard PC/104
View Details
 - EPIC-9456 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI-104
View Details