Supermicro Computer, Inc. P4DP8-G2 P4DP8-G2

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 6x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic Controller 8. Zero-Channel RAID Support
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 6x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic Controller 8. Zero-Channel RAID Support
Datasheet
Datasheet Summary
Powered by GS/AI

The Supermicro P4DP8-G2 motherboard supports dual Intel® Xeon® processors with a 603-pin socket, accommodating processors with a maximum clock speed of up to 2.8 GHz and a 400 MHz front side bus. It is designed for professional installation and is compatible with the Intel® E7500 chipset. The motherboard can support up to 16GB of DDR 200 SDRAM and features an Intel® 82546EB Dual Port Gigabit Ethernet Controller for enhanced networking capabilities. Additionally, it includes an Adaptec AIC-7902 Dual-Channel Ultra320 SCSI controller and offers six 64-bit PCI-X expansion slots for versatile connectivity options. The P4DP8-G2 also supports Zero-Channel RAID, making it suitable for applications requiring reliable data storage solutions.

Datasheet Summary
Powered by GS/AI

The Supermicro P4DP8-G2 motherboard supports dual Intel® Xeon® processors with a 603-pin socket, accommodating processors with a maximum clock speed of up to 2.8 GHz and a 400 MHz front side bus. It is designed for professional installation and is compatible with the Intel® E7500 chipset. The motherboard can support up to 16GB of DDR 200 SDRAM and features an Intel® 82546EB Dual Port Gigabit Ethernet Controller for enhanced networking capabilities. Additionally, it includes an Adaptec AIC-7902 Dual-Channel Ultra320 SCSI controller and offers six 64-bit PCI-X expansion slots for versatile connectivity options. The P4DP8-G2 also supports Zero-Channel RAID, making it suitable for applications requiring reliable data storage solutions.

Suppliers

Company
Product
Description
Supplier Links
P4DP8-G2 - P4DP8-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
P4DP8-G2
P4DP8-G2
P4DP8-G2 P4DP8-G2
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 6x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic Controller 8. Zero-Channel RAID Support

Key Features

1. Dual Intel® Xeon® Support
up to 3.0 GHz

2. Intel® E7500 Chipset

3. Up to 16GB DDR 200 SDRAM

4. Intel® 82546EB Dual Port Gigabit Ethernet Controller

5. Adaptec AIC-7902 Dual-Channel
Ultra320 SCSI

6. 6x 64-bit PCI-X expansion slots

7. ATI RageXL 8MB PCI Graphic Controller

8. Zero-Channel RAID Support

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number P4DP8-G2
Product Name P4DP8-G2
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
3.5
Specs
Processor / CPU VIA Eden ESP5000
Chipset VIA
Bus / Standard PC/104
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details