Supermicro Computer, Inc. H8SCM H8SCM

Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)
Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)
Datasheet
Datasheet Summary
Powered by GS/AI

The H8SCM serverboard from Supermicro Computer, Inc. is designed for use with a single AMD Opteron 4000 Series processor (C32) and supports up to 32 GB of ECC/Non-ECC UDIMM or 128 GB of ECC RDIMM SDRAM memory. It utilizes the AMD SR5650/SP5100 chipset and features two Intel 82574L controllers for dual Gigabit Ethernet connectivity. The board includes six SATA2 3.0 Gbps ports for storage, supporting RAID 0, 1, and 10 configurations. Expansion capabilities are provided through one PCI-E 2.0 x8 slot, and integrated Matrox G200eW graphics are included. The H8SCM does not have IPMI capability, which is available in the H8SCM-F variant. This product is intended for professional installation and is suitable for applications requiring reliable server performance.

Datasheet Summary
Powered by GS/AI

The H8SCM serverboard from Supermicro Computer, Inc. is designed for use with a single AMD Opteron 4000 Series processor (C32) and supports up to 32 GB of ECC/Non-ECC UDIMM or 128 GB of ECC RDIMM SDRAM memory. It utilizes the AMD SR5650/SP5100 chipset and features two Intel 82574L controllers for dual Gigabit Ethernet connectivity. The board includes six SATA2 3.0 Gbps ports for storage, supporting RAID 0, 1, and 10 configurations. Expansion capabilities are provided through one PCI-E 2.0 x8 slot, and integrated Matrox G200eW graphics are included. The H8SCM does not have IPMI capability, which is available in the H8SCM-F variant. This product is intended for professional installation and is suitable for applications requiring reliable server performance.

Suppliers

Company
Product
Description
Supplier Links
H8SCM - H8SCM - Supermicro Computer, Inc.
San Jose, CA, USA
H8SCM
H8SCM
H8SCM H8SCM
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)

Key Features

1. Single AMD Opteron™ 4000 Series
processor (C32) 8/6/4-Core ready

2. AMD SR5650 / SP5100 Chipset

3. Up to 64GB DDR3 Registered ECC
or 16GB DDR3 Unb. ECC/non-ECC
1600/1333/1066 SDRAM in 4 DIMMs

4. Two Intel® 82574L controllers,
Two single-port Gigabit Ethernet

5. 6x SATA2 3.0 Gbps Ports via
AMD SP5100 controller, RAID 0, 1, 10

6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4
in x8/PCI

7. Integrated Matrox G200eW Graphics

8. 7x USB 2.0 ports (2x rear / 2x header
- 4 ports / 1x Type-A)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8SCM
Product Name H8SCM
Unlock Full Specs
to access all available technical data

Similar Products

10th Gen Intel® Core™ Processor LGA1200 - AIMB-287FL-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel H420E
Processor Speed 1.8 to 3.8 GHz
View Details
 - AEC-VPMS-200 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
View Details
 - H8SSP-8 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details