Supermicro Computer, Inc. H8QGi H8QGi-F

Description
Key Features 1. Four AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 512GB of DDR3 Registered ECC 1600/1333/1066 or 128GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 32 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO slot or 1x PCI-E x8 slot 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Description
Key Features 1. Four AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 512GB of DDR3 Registered ECC 1600/1333/1066 or 128GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 32 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO slot or 1x PCI-E x8 slot 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The H8QGi-F serverboard from Supermicro Computer, Inc. is designed for high-performance computing applications, supporting four AMD Opteron 6000 series processors with Socket G34. It utilizes the AMD SR5690/SR5670/SP5100 chipset and can accommodate up to 512 GB of DDR3 Registered ECC memory or 128 GB of DDR3 Unbuffered ECC/non-ECC memory across 32 DIMM slots. The board features integrated dual-port Gigabit Ethernet via the Intel 82576 controller and offers six SATA2 ports for storage connectivity, supporting RAID configurations 0, 1, and 10. Expansion capabilities include two PCI-e 2.0 x16 slots, one PCI-e 2.0 x8 slot, and one UIO or PCI-E x8 slot. Additionally, the H8QGi-F includes integrated Matrox G200eW graphics and IPMI 2.0 with a dedicated LAN for remote management. This product is intended for professional installation and is suitable for applications requiring robust processing power and memory capacity.

Datasheet Summary
Powered by GS/AI

The H8QGi-F serverboard from Supermicro Computer, Inc. is designed for high-performance computing applications, supporting four AMD Opteron 6000 series processors with Socket G34. It utilizes the AMD SR5690/SR5670/SP5100 chipset and can accommodate up to 512 GB of DDR3 Registered ECC memory or 128 GB of DDR3 Unbuffered ECC/non-ECC memory across 32 DIMM slots. The board features integrated dual-port Gigabit Ethernet via the Intel 82576 controller and offers six SATA2 ports for storage connectivity, supporting RAID configurations 0, 1, and 10. Expansion capabilities include two PCI-e 2.0 x16 slots, one PCI-e 2.0 x8 slot, and one UIO or PCI-E x8 slot. Additionally, the H8QGi-F includes integrated Matrox G200eW graphics and IPMI 2.0 with a dedicated LAN for remote management. This product is intended for professional installation and is suitable for applications requiring robust processing power and memory capacity.

Suppliers

Company
Product
Description
Supplier Links
H8QGi H8QGi-F
Key Features 1. Four AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 512GB of DDR3 Registered ECC 1600/1333/1066 or 128GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 32 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO slot or 1x PCI-E x8 slot 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Four AMD Opteron™ 6000 series
processors (Socket G34) 16/12/8-Core
ready; HT3.0 Link support

2. AMD SR5690/SR5670/SP5100 Chipset

3. Up to 512GB of DDR3 Registered ECC
1600/1333/1066 or 128GB of DDR3
Unbuffered ECC/non-ECC SDRAM in 32
DIMMs

4. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

5. 6x SATA2 (3.0 Gbps) ports via AMD
SP5100 Controller; RAID 0, 1, 10

6. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8
slots, and 1x UIO slot or 1x PCI-E x8 slot

7. Integrated Matrox G200eW Graphics

8. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8QGi-F
Product Name H8QGi
Unlock Full Specs
to access all available technical data

Similar Products

H8DGT - H8DGT-HF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
INTEL Socket 1155 Motherboard - H61MHV Ver. 7.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
 - EPIC-9456 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI-104
View Details