Supermicro Computer, Inc. H8QC8 H8QC8

Description
Best 4U Quad Opteron ServerBoard Most Cost-Effective 4-way Dual Core Opteron Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) AMD8132 Chipset 3. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 2-Channel Ultra320 SCSI 6. 4 SATA ports 7. 2 PCI-Express x8, 2 PCI-X 133/100MHz, 2 PCI-X 100MHz 1 HTX Connector Support via Riser Card 8. ATI Rage XL 8MB Graphics 9. 9 Fan support with Speed Control
Description
Best 4U Quad Opteron ServerBoard Most Cost-Effective 4-way Dual Core Opteron Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) AMD8132 Chipset 3. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 2-Channel Ultra320 SCSI 6. 4 SATA ports 7. 2 PCI-Express x8, 2 PCI-X 133/100MHz, 2 PCI-X 100MHz 1 HTX Connector Support via Riser Card 8. ATI Rage XL 8MB Graphics 9. 9 Fan support with Speed Control
Datasheet
Datasheet Summary
Powered by GS/AI

The H8QC8 from Supermicro Computer, Inc. is a serverboard designed for high-performance computing, supporting up to four AMD Opteron 800 series processors in 940-pin microPGA ZIF sockets. It utilizes the nVidia nForce Pro 2200 (CK804) and AMD 8132 chipset, allowing for a maximum memory capacity of 64 GB with DDR266 or 32 GB with DDR400/333 registered ECC SDRAM. This serverboard features dual Gigabit Ethernet controllers (Intel 82546GB), two-channel Ultra320 SCSI, and four SATA ports, providing robust connectivity options. It also includes multiple expansion slots: two PCI-Express x8, two PCI-X 133/100MHz, and two PCI-X 100MHz, along with one HTX connector support via a riser card. The onboard ATI Rage XL graphics with 8MB memory and support for up to nine fans with speed control enhance its operational capabilities, making it suitable for demanding server applications.

Datasheet Summary
Powered by GS/AI

The H8QC8 from Supermicro Computer, Inc. is a serverboard designed for high-performance computing, supporting up to four AMD Opteron 800 series processors in 940-pin microPGA ZIF sockets. It utilizes the nVidia nForce Pro 2200 (CK804) and AMD 8132 chipset, allowing for a maximum memory capacity of 64 GB with DDR266 or 32 GB with DDR400/333 registered ECC SDRAM. This serverboard features dual Gigabit Ethernet controllers (Intel 82546GB), two-channel Ultra320 SCSI, and four SATA ports, providing robust connectivity options. It also includes multiple expansion slots: two PCI-Express x8, two PCI-X 133/100MHz, and two PCI-X 100MHz, along with one HTX connector support via a riser card. The onboard ATI Rage XL graphics with 8MB memory and support for up to nine fans with speed control enhance its operational capabilities, making it suitable for demanding server applications.

Suppliers

Company
Product
Description
Supplier Links
H8QC8 - H8QC8 - Supermicro Computer, Inc.
San Jose, CA, USA
H8QC8
H8QC8
H8QC8 H8QC8
Best 4U Quad Opteron ServerBoard Most Cost-Effective 4-way Dual Core Opteron Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) AMD8132 Chipset 3. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB DDR266 SDRAM 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 2-Channel Ultra320 SCSI 6. 4 SATA ports 7. 2 PCI-Express x8, 2 PCI-X 133/100MHz, 2 PCI-X 100MHz 1 HTX Connector Support via Riser Card 8. ATI Rage XL 8MB Graphics 9. 9 Fan support with Speed Control
  • Best 4U Quad Opteron ServerBoard
  • Most Cost-Effective 4-way Dual Core Opteron

Key Features

1. Quad AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. nVidia® nForce Pro 2200 (CK804)
AMD8132 Chipset

3. Up to 32GB DDR400 SDRAM (or)
Up to 64GB DDR333 SDRAM (or)
Up to 64GB DDR266 SDRAM

4. Dual Gigabit (Intel 82546GB)
Ethernet Controller

5. 2-Channel Ultra320 SCSI

6. 4 SATA ports

7. 2 PCI-Express x8,
2 PCI-X 133/100MHz,
2 PCI-X 100MHz
1 HTX Connector Support via Riser Card

8. ATI Rage XL 8MB Graphics

9. 9 Fan support with Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8QC8
Product Name H8QC8
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details