Supermicro Computer, Inc. H8DSR-i

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2 PCI-Express x8 1 64-bit PCI-X 133MHz 1 64-bit PCI-X 100MHz 6. ATI RageXL 8MB Graphics & VGA port 7. 1U IPMI 2.0 Support with 3rd LAN
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2 PCI-Express x8 1 64-bit PCI-X 133MHz 1 64-bit PCI-X 100MHz 6. ATI RageXL 8MB Graphics & VGA port 7. 1U IPMI 2.0 Support with 3rd LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2 PCI-Express x8 1 64-bit PCI-X 133MHz 1 64-bit PCI-X 100MHz 6. ATI RageXL 8MB Graphics & VGA port 7. 1U IPMI 2.0 Support with 3rd LAN

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. ServerWorks HT2000 / HT1000 Chipset

3. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual-port Gigabit ServerWorks HT2000
LAN/Ethernet Controller

5. 2 PCI-Express x8
1 64-bit PCI-X 133MHz
1 64-bit PCI-X 100MHz

6. ATI RageXL 8MB Graphics & VGA port

7. 1U IPMI 2.0 Support with 3rd LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DSR-i
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Low Power Mini-ITX Board - WADE-8072 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express; Mini-PCIe
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details