Supermicro Computer, Inc. H8DSP-i H8DSP-i

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8DSP-i - H8DSP-i - Supermicro Computer, Inc.
San Jose, CA, USA
H8DSP-i
H8DSP-i
H8DSP-i H8DSP-i
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. ServerWorks HT2000 / HT1000 Chipset

3. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual-port Gigabit ServerWorks HT2000
LAN / Ethernet Controller

5. Up to 4 SATA drives via HT1000 with
RAID 0, 1, 10 support

6. Left Universal Slot Supports:
1 PCI-Express (x8) OR 64-bit 100MHz
Low-Profile PCI-X

7. Right Universal Slot Supports:
1 PCI-Express (x8) OR 64-bit 133MHz
Full-height / length PCI-X Slot

8. ATI RageXL 8MB Graphics & VGA port

9. 1U IPMI 2.0 Support
with optional 3rd LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DSP-i
Product Name H8DSP-i
Unlock Full Specs
to access all available technical data

Similar Products

INTEL Socket 1155 Motherboard - H61MLC Ver. 6.5 - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
Nano-ITX Board - NANO-8050 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI Express
View Details