Supermicro Computer, Inc. H8DSP-8

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-e (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-e (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 6. Left Universal Slot Supports: 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X 7. Right Universal Slot Supports: 1 PCI-e (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. ServerWorks HT2000 / HT1000 Chipset

3. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual-port Gigabit ServerWorks HT2000
LAN/Ethernet Controller

5. 2-Channel Ultra320 SCSI with AIC7902

6. Left Universal Slot Supports:
1 PCI-Express (x8) OR
64-bit 100MHz Low-Profile PCI-X

7. Right Universal Slot Supports:
1 PCI-e (x8) OR 64-bit 133MHz
Full-height / length PCI-X Slot

8. ATI RageXL 8MB Graphics & VGA port

9. 1U IPMI 2.0 Support with 3rd LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DSP-8
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-02A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2718
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
5.25
Specs
Bus / Standard PC/104
On Board Features Video; Ethernet Controller
View Details
 - EMB-LN9T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
X6DA8-G2 - X6DA8-G2 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details