Supermicro Computer, Inc. H8DGU H8DGU

Description
Key Features 1. Dual AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5670 + SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. Intel® 82576 controllers, Dual-Port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. PCI-Express (Gen 2.0): 1U Left Side: 1/1 UIO/Ex8 or 2 Ex8; or 1 Ex16 or 1/1 UIO/Ex16 2U Left Side: 1/2 UIO/Ex8 or 1/1 UIO/Ex16; or 3 Ex8 (See Optional Part List) 7. Integrated Matrox G200 Graphics
Description
Key Features 1. Dual AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5670 + SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. Intel® 82576 controllers, Dual-Port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. PCI-Express (Gen 2.0): 1U Left Side: 1/1 UIO/Ex8 or 2 Ex8; or 1 Ex16 or 1/1 UIO/Ex16 2U Left Side: 1/2 UIO/Ex8 or 1/1 UIO/Ex16; or 3 Ex8 (See Optional Part List) 7. Integrated Matrox G200 Graphics
Datasheet
Datasheet Summary
Powered by GS/AI

The H8DGU serverboard from Supermicro Computer, Inc. is designed for professional installation and supports dual AMD Opteron 6000 series processors with a G34 socket. It utilizes the AMD SR5670 and SP5100 chipsets, allowing for a maximum memory capacity of 256 GB using DDR3 Registered ECC memory across 16 DIMMs. The board features integrated dual-port Gigabit Ethernet via Intel 82576 controllers and provides six SATA2 3.0 Gbps ports for storage, supporting RAID configurations 0, 1, and 10. The H8DGU does not include IPMI capability, which is available in the H8DGU-F variant. This serverboard is suitable for applications requiring robust processing power and memory capacity, making it a viable option for engineers looking to build high-performance server solutions.

Datasheet Summary
Powered by GS/AI

The H8DGU serverboard from Supermicro Computer, Inc. is designed for professional installation and supports dual AMD Opteron 6000 series processors with a G34 socket. It utilizes the AMD SR5670 and SP5100 chipsets, allowing for a maximum memory capacity of 256 GB using DDR3 Registered ECC memory across 16 DIMMs. The board features integrated dual-port Gigabit Ethernet via Intel 82576 controllers and provides six SATA2 3.0 Gbps ports for storage, supporting RAID configurations 0, 1, and 10. The H8DGU does not include IPMI capability, which is available in the H8DGU-F variant. This serverboard is suitable for applications requiring robust processing power and memory capacity, making it a viable option for engineers looking to build high-performance server solutions.

Suppliers

Company
Product
Description
Supplier Links
H8DGU - H8DGU - Supermicro Computer, Inc.
San Jose, CA, USA
H8DGU
H8DGU
H8DGU H8DGU
Key Features 1. Dual AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. AMD SR5670 + SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. Intel® 82576 controllers, Dual-Port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. PCI-Express (Gen 2.0): 1U Left Side: 1/1 UIO/Ex8 or 2 Ex8; or 1 Ex16 or 1/1 UIO/Ex16 2U Left Side: 1/2 UIO/Ex8 or 1/1 UIO/Ex16; or 3 Ex8 (See Optional Part List) 7. Integrated Matrox G200 Graphics

Key Features

1. Dual AMD Opteron™ 6000 series
processors (G34) 16/12/8-Core
ready; HT3.0 Link support

2. AMD SR5670 + SP5100 Chipset

3. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

4. Intel® 82576 controllers,
Dual-Port Gigabit Ethernet

5. 6x SATA2 3.0 Gbps Ports via
AMD SP5100 controller, RAID 0, 1, 10

6. PCI-Express (Gen 2.0):
1U Left Side: 1/1 UIO/Ex8 or 2 Ex8;
or 1 Ex16 or 1/1 UIO/Ex16
2U Left Side: 1/2 UIO/Ex8 or 1/1
UIO/Ex16; or 3 Ex8
(See Optional Part List)

7. Integrated Matrox G200 Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DGU
Product Name H8DGU
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Industrial Micro ATX / Embedded Micro ATX Board - RUBY-9712VG2A - American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium 4 or Celeron D
CPU Socket LGA Socket
Chipset INTEL
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details