Supermicro Computer, Inc. H8DAE H8DAE

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN / Ethernet Controller 5. 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 6. ATI RageXL 8MB Graphics 7. IPMI 2.0 Support 8. 8x Fan Support with Speed Control
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN / Ethernet Controller 5. 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 6. ATI RageXL 8MB Graphics 7. IPMI 2.0 Support 8. 8x Fan Support with Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8DAE - H8DAE - Supermicro Computer, Inc.
San Jose, CA, USA
H8DAE
H8DAE
H8DAE H8DAE
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN / Ethernet Controller 5. 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 6. ATI RageXL 8MB Graphics 7. IPMI 2.0 Support 8. 8x Fan Support with Speed Control

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. AMD® 8131 PCI-X Tunnel /
AMD 8111 I/O Hub Chipset

3. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual-port Gigabit
LAN / Ethernet Controller

5. 2x 64-bit 133/100MHz PCI-X,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI

6. ATI RageXL 8MB Graphics

7. IPMI 2.0 Support

8. 8x Fan Support with Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DAE
Product Name H8DAE
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.2 GHz
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Embedded Motherboard With Onboard Intel Atom N270 Processor - EMB-9459T Rev. A - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details
X5DAL-G - X5DAL-G - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details