Supermicro Computer, Inc. C2SBX+ C2SBX+

Description
Key Features 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Intel® X48 + ICH9R Chipset 3. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 4. 1x Intel® 82566DM PCI-e Gigabit LAN Port 5. Built-in SATA2 Controller 6x SATA (3Gbps) Drive Support 6. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 2x IEEE 1394a 7. High Definition 7.1 Channel Audio 8. Total 12 USB 2.0 ports: 6 rear + 2 Type A connectors + 2 internal headers ( 4 front ports )
Datasheet
Description
Key Features 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Intel® X48 + ICH9R Chipset 3. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 4. 1x Intel® 82566DM PCI-e Gigabit LAN Port 5. Built-in SATA2 Controller 6x SATA (3Gbps) Drive Support 6. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 2x IEEE 1394a 7. High Definition 7.1 Channel Audio 8. Total 12 USB 2.0 ports: 6 rear + 2 Type A connectors + 2 internal headers ( 4 front ports )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C2SBX+ - C2SBX+ - Supermicro Computer, Inc.
San Jose, CA, USA
C2SBX+
C2SBX+
C2SBX+ C2SBX+
Key Features 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Intel® X48 + ICH9R Chipset 3. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 4. 1x Intel® 82566DM PCI-e Gigabit LAN Port 5. Built-in SATA2 Controller 6x SATA (3Gbps) Drive Support 6. 2 (x16) PCI-Express 2.0, 1 (x1) PCI-e, 2x 64-bit 133 / 100MHz PCI-X, 2x 32-bit PCI, 2x IEEE 1394a 7. High Definition 7.1 Channel Audio 8. Total 12 USB 2.0 ports: 6 rear + 2 Type A connectors + 2 internal headers ( 4 front ports )

Key Features

1. Intel® Core 2 Duo / Quad and Extreme
processors in LGA775 Package
(FSB 1600/1333/1066/800 MHz)

2. Intel® X48 + ICH9R Chipset

3. Up to 8GB unbuffered non-ECC DDR3
1333/1066/800 SDRAM or up to 4 GB
Non-ECC 1600MHz XMP DDR3 memory

4. 1x Intel® 82566DM PCI-e Gigabit
LAN Port

5. Built-in SATA2 Controller
6x SATA (3Gbps) Drive Support

6. 2 (x16) PCI-Express 2.0,
1 (x1) PCI-e,
2x 64-bit 133 / 100MHz PCI-X,
2x 32-bit PCI,
2x IEEE 1394a

7. High Definition 7.1 Channel Audio

8. Total 12 USB 2.0 ports:
6 rear + 2 Type A connectors +
2 internal headers ( 4 front ports )

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number C2SBX+
Product Name C2SBX+
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Nano-ITX Board - NANO-8045 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor ITX / MiniITX; Nano ITX
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details