Superior Tool Service, Inc. #8 Carbide Drill x 1/2" Flute Length 988-199 8x.5

Description
#8 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
Description
#8 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
#8 Carbide Drill x 1/2
Wichita, KS, USA
#8 Carbide Drill x 1/2" Flute Length
988-199 8x.5
#8 Carbide Drill x 1/2" Flute Length 988-199 8x.5
#8 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

#8 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 988-199 8x.5
Product Name #8 Carbide Drill x 1/2" Flute Length
Product Drill
Units Wire Gauge
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Ltr A Carbide Jobber Drill with Composite Tip - 220-2340
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714047-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details