Superior Tool Service, Inc. #10 Carbide Drill x 1-1/2" Flute Length 988-1935 10x1.5

Description
#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
Description
#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
#10 Carbide Drill x 1-1/2
Wichita, KS, USA
#10 Carbide Drill x 1-1/2" Flute Length
988-1935 10x1.5
#10 Carbide Drill x 1-1/2" Flute Length 988-1935 10x1.5
#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 988-1935 10x1.5
Product Name #10 Carbide Drill x 1-1/2" Flute Length
Product Drill
Units Wire Gauge
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 493973 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details
High Speed Drill 220B-GP-25/64 - 220B-GP-25/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details