#20 carbide drill x 1.5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 988-161 20x1.5 |
| Product Name | #20 Carbide Drill x 1-1/2" Flute Length |
| Product | Drill |
| Units | Wire Gauge |
| Drill Type | Twist |
| Rotation | RightHand |
| Cutting Application | General Purpose; Composite Materials |