"U" (.368) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Reamers |
| Product Number | 640-3680-3 TDR |
| Product Name | "U" (.368) x 3" OAL Carbide Tapered Drill Reamer |
| Reamer Type | Tapered Drill Reamer |
| Product Packaging | Individual Reamer |
| Reaming Application | General Purpose |
| Size Units | Letter Size |
| Designation | U |