Superior Tool Service, Inc. 8mm (.315) x 3" OAL Carbide Tapered Drill Reamer 640-3150-3 TDR

Description
8mm (.315) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
Description
8mm (.315) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
8mm (.315) x 3
Wichita, KS, USA
8mm (.315) x 3" OAL Carbide Tapered Drill Reamer
640-3150-3 TDR
8mm (.315) x 3" OAL Carbide Tapered Drill Reamer 640-3150-3 TDR
8mm (.315) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

8mm (.315) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Reamers
Product Number 640-3150-3 TDR
Product Name 8mm (.315) x 3" OAL Carbide Tapered Drill Reamer
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Metric
Designation 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879226 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.89 inch (48 mm)
Material Aluminium, Steel
View Details
3.0mm (.1181) dia. x 4
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Alvord-Polk, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Alvan® Ring, Series 4350 - 5.4961 - 5.7322 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details