Superior Tool Service, Inc. 7MM (.2756) x 3" OAL Carbide Tapered Drill Reamer 640-2756-3 TDR

Description
7MM (.2756) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
Description
7MM (.2756) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
7MM (.2756) x 3
Wichita, KS, USA
7MM (.2756) x 3" OAL Carbide Tapered Drill Reamer
640-2756-3 TDR
7MM (.2756) x 3" OAL Carbide Tapered Drill Reamer 640-2756-3 TDR
7MM (.2756) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

7MM (.2756) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Reamers
Product Number 640-2756-3 TDR
Product Name 7MM (.2756) x 3" OAL Carbide Tapered Drill Reamer
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Metric
Designation 7mm
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879227 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 2.76 inch (70 mm)
View Details
Port Tool - MS33514 - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Product Packaging Individual Reamer
Size Units Fractional
Diameter 0.300 to 2.400 inch (7.6 to 61.0 mm)
View Details
Universal Cutting Tools, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Size Units Fractional
View Details
#3 (.2130) x 3
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details